STMicroelectronics, Inc. Microcontrollers STM32H757XIH6TR

Description
IC MCU 32BIT 2MB FLASH 265TFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 265TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H757XIH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H757XIH6TR-ND
Microcontrollers 497-STM32H757XIH6TR-ND
IC MCU 32BIT 2MB FLASH 265TFBGA

IC MCU 32BIT 2MB FLASH 265TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H757XIH6TR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H757XIH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H757XIH6TR
IC MCU 32BIT 2MB FLASH 265TFBGA

IC MCU 32BIT 2MB FLASH 265TFBGA

Supplier's Site
Mcu, Stm32, 32Bit, 480Mhz, Tfbga-240; Product Range Stmicroelectronics - 61AK2530 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Stm32, 32Bit, 480Mhz, Tfbga-240; Product Range Stmicroelectronics
61AK2530
Mcu, Stm32, 32Bit, 480Mhz, Tfbga-240; Product Range Stmicroelectronics 61AK2530
MCU, STM32, 32BIT, 480MHZ, TFBGA-240; Product Range:STM32 Family STM32H7 Series Microcontrollers; Device Core:ARM Cortex-M4F, ARM Cortex-M7F; Data Bus Width:32bit; Operating Frequency Max:480MHz; Program Memory Size:2MB RoHS Compliant: Yes

MCU, STM32, 32BIT, 480MHZ, TFBGA-240; Product Range:STM32 Family STM32H7 Series Microcontrollers; Device Core:ARM Cortex-M4F, ARM Cortex-M7F; Data Bus Width:32bit; Operating Frequency Max:480MHz; Program Memory Size:2MB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32H757XIH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H757XIH6TR
Microcontrollers STM32H757XIH6TR
ARM® Cortex®-M4, Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M4, Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H757XIH6TR-ND STM32H757XIH6TR 61AK2530 STM32H757XIH6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Stm32, 32Bit, 480Mhz, Tfbga-240; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core
Bits 16 Bit; Other; A/D 36x16b Sigma-Delta; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 2000 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers