STMicroelectronics, Inc. ARM Cortex-M 480MHz 2MB 1MB Embedded Microcontroller MCU STM32H757IIT6

Description
Arm Cortex-M7/M4 MCU, 480MHz, 2MB Flash, 1MB RAM, 119 I/O, PQFP-176 Product overview: STM32H757IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H757IIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Arm Cortex-M7/M4 MCU, 480MHz, 2MB Flash, 1MB RAM, 119 I/O, PQFP-176 Product overview: STM32H757IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H757IIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 480MHz 2MB 1MB Embedded Microcontroller MCU - 685-STM32H757IIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 480MHz 2MB 1MB Embedded Microcontroller MCU
685-STM32H757IIT6
ARM Cortex-M 480MHz 2MB 1MB Embedded Microcontroller MCU 685-STM32H757IIT6
Arm Cortex-M7/M4 MCU, 480MHz, 2MB Flash, 1MB RAM, 119 I/O, PQFP-176 Product overview: STM32H757IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H757IIT6 can be used for catalog matching and distributor lookup.

Arm Cortex-M7/M4 MCU, 480MHz, 2MB Flash, 1MB RAM, 119 I/O, PQFP-176 Product overview: STM32H757IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H757IIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262570-STM32H757IIT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262570-STM32H757IIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262570-STM32H757IIT6
Win Source Part Number: 1262570-STM32H757IIT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M4/M7 Speed: 240MHz, 480MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 28x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32H757IIT6,497-ST M32H757IIT6 Base Product Number: STM32

Win Source Part Number: 1262570-STM32H757IIT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M4/M7
Speed: 240MHz, 480MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 119
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1M x 8
Data Converters: A/D 28x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32H757IIT6,497-STM32H757IIT6
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-STM32H757IIT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H757IIT6-ND
Microcontrollers 497-STM32H757IIT6-ND
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H757IIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H757IIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H757IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32H757IIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H757IIT6
Microcontrollers STM32H757IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H757IIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H757IIT6
Microcontrollers STM32H757IIT6
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H757IIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H757IIT6
Embedded - Microcontrollers STM32H757IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H757IIT6
ARM Microcontrollers - MCU STM32H757IIT6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now
Mcu, 32Bit, 480Mhz, Lqfp-176; Product Range Stmicroelectronics - 81AH0035 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 480Mhz, Lqfp-176; Product Range Stmicroelectronics
81AH0035
Mcu, 32Bit, 480Mhz, Lqfp-176; Product Range Stmicroelectronics 81AH0035
MCU, 32BIT, 480MHZ, LQFP-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M4F, ARM Cortex-M7F; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB RoHS Compliant: Yes

MCU, 32BIT, 480MHZ, LQFP-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M4F, ARM Cortex-M7F; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H757IIT6 1262570-STM32H757IIT6 497-STM32H757IIT6-ND STM32H757IIT6 STM32H757IIT6 STM32H757IIT6 STM32H757IIT6 STM32H757IIT6 81AH0035
Product Name ARM Cortex-M 480MHz 2MB 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 480Mhz, Lqfp-176; Product Range Stmicroelectronics
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz 480 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit
RAM 2000 KB 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - A2C04189800 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers