STMicroelectronics 32-bit 400MHz 1MB Embedded Microcontroller MCU STM32H753ZIT6TR

Description
32-Bit RISC MCU, 400MHz, 1MB Flash, 1MB RAM, 114 I/O, PQFP-144 Product overview: STM32H753ZIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 400MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753ZIT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, 400MHz, 1MB Flash, 1MB RAM, 114 I/O, PQFP-144 Product overview: STM32H753ZIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 400MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753ZIT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 400MHz 1MB Embedded Microcontroller MCU - 685-STM32H753ZIT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 400MHz 1MB Embedded Microcontroller MCU
685-STM32H753ZIT6TR
32-bit 400MHz 1MB Embedded Microcontroller MCU 685-STM32H753ZIT6TR
32-Bit RISC MCU, 400MHz, 1MB Flash, 1MB RAM, 114 I/O, PQFP-144 Product overview: STM32H753ZIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 400MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753ZIT6TR can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 400MHz, 1MB Flash, 1MB RAM, 114 I/O, PQFP-144 Product overview: STM32H753ZIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 400MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753ZIT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H753ZIT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H753ZIT6TR-ND
Microcontrollers 497-STM32H753ZIT6TR-ND
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: STMicroelectronics Series: STM32H7 Category: Integrated Circuits (ICs) Embedded Microcontrollers Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M7 RAM Size: 1M x 8 Data Converters: A/D 28x16b; D/A 2x12b Oscillator Type: External, Internal Operating Temperature: -40°C ~ 85°C (TA)

Manufacturer: STMicroelectronics
Series: STM32H7
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-M7
RAM Size: 1M x 8
Data Converters: A/D 28x16b; D/A 2x12b
Oscillator Type: External, Internal
Operating Temperature: -40°C ~ 85°C (TA)

Buy Now Datasheet
Microcontrollers - STM32H753ZIT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H753ZIT6TR
Microcontrollers STM32H753ZIT6TR
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H753ZIT6TR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H753ZIT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H753ZIT6TR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H753ZIT6TR 497-STM32H753ZIT6TR-ND STM32H753ZIT6TR STM32H753ZIT6TR
Product Name 32-bit 400MHz 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits 16 Bit; Other; A/D 28x16b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7500AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers