STMicroelectronics, Inc. ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU STM32H753XIH6

Description
32-bit Arm Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 240-pin BGA Product overview: STM32H753XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753XIH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Arm Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 240-pin BGA Product overview: STM32H753XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753XIH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU - 685-STM32H753XIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU
685-STM32H753XIH6
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU 685-STM32H753XIH6
32-bit Arm Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 240-pin BGA Product overview: STM32H753XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753XIH6 can be used for catalog matching and distributor lookup.

32-bit Arm Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 240-pin BGA Product overview: STM32H753XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753XIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262522-STM32H753XIH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262522-STM32H753XIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262522-STM32H753XIH6
Win Source Part Number: 1262522-STM32H753XIH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 480MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 36x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 265-TFBGA Supplier Device Package: 240+25-TFBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18567,STM32H753X IH6 Base Product Number: STM32H753

Win Source Part Number: 1262522-STM32H753XIH6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 480MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1M x 8
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 265-TFBGA
Supplier Device Package: 240+25-TFBGA (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18567,STM32H753XIH6
Base Product Number: STM32H753

Buy Now Datasheet
Microcontrollers - 497-18567-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18567-ND
Microcontrollers 497-18567-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now Datasheet
Mcu, Arm Cortex-M7, 400Mhz, Tfbga-240; Product Range Stmicroelectronics - 52AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 400Mhz, Tfbga-240; Product Range Stmicroelectronics
52AC7535
Mcu, Arm Cortex-M7, 400Mhz, Tfbga-240; Product Range Stmicroelectronics 52AC7535
MCU, ARM CORTEX-M7, 400MHZ, TFBGA-240; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:240Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M7, 400MHZ, TFBGA-240; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:240Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H753XIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H753XIH6
Embedded - Microcontrollers STM32H753XIH6
IC MCU 32BIT 2MB FLASH TFBGA

IC MCU 32BIT 2MB FLASH TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H753XIH6
ARM Microcontrollers - MCU STM32H753XIH6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals including a Crypto accelerator

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals including a Crypto accelerator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H753XIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H753XIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H753XIH6
IC MCU 32BIT 2MB FLASH TFBGA

IC MCU 32BIT 2MB FLASH TFBGA

Supplier's Site
Microcontrollers - STM32H753XIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H753XIH6
Microcontrollers STM32H753XIH6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now Datasheet
Microcontrollers - STM32H753XIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H753XIH6
Microcontrollers STM32H753XIH6
IC MCU 32BIT 2MB FLASH TFBGA

IC MCU 32BIT 2MB FLASH TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H753XIH6 1262522-STM32H753XIH6 497-18567-ND 52AC7535 STM32H753XIH6 STM32H753XIH6 STM32H753XIH6 STM32H753XIH6 STM32H753XIH6
Product Name ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M7, 400Mhz, Tfbga-240; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz 480 MHz 480 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 2000 KB 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details