STMicroelectronics, Inc. Industrial ARM Cortex-M 32-bit 480MHz Embedded Microcontroller MCU STM32H753IIT6

Description
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 140 I/O, Industrial Product overview: STM32H753IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 480MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 480MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 140 I/O, Industrial Product overview: STM32H753IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 480MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 480MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial ARM Cortex-M 32-bit 480MHz Embedded Microcontroller MCU - 685-STM32H753IIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 480MHz Embedded Microcontroller MCU
685-STM32H753IIT6
Industrial ARM Cortex-M 32-bit 480MHz Embedded Microcontroller MCU 685-STM32H753IIT6
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 140 I/O, Industrial Product overview: STM32H753IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 480MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 480MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 140 I/O, Industrial Product overview: STM32H753IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 480MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 480MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18565-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18565-ND
Microcontrollers 497-18565-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32H753IIT6 - 935484-STM32H753IIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H753IIT6
935484-STM32H753IIT6
Embedded - Embedded - Microcontrollers - STM32H753IIT6 935484-STM32H753IIT6
Manufacturer: STMicroelectronics Win Source Part Number: 935484-STM32H753IIT6 Series: STM32H7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24) Core Processor: ARM® Cortex®-M7 Speed: 480MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 36x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: STM32H753 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18565, STM32H753IIT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935484-STM32H753IIT6
Series: STM32H7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Core Processor: ARM® Cortex®-M7
Speed: 480MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: STM32H753
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18565, STM32H753IIT6-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H753IIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H753IIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H753IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H753IIT6
ARM Microcontrollers - MCU STM32H753IIT6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals including a Crypto accelerator

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals including a Crypto accelerator

Buy Now Datasheet
Microcontrollers - STM32H753IIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H753IIT6
Microcontrollers STM32H753IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H753IIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H753IIT6
Embedded - Microcontrollers STM32H753IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H753IIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H753IIT6
Microcontrollers STM32H753IIT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-176; Product Range Stmicroelectronics - 52AC7533 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-176; Product Range Stmicroelectronics
52AC7533
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-176; Product Range Stmicroelectronics 52AC7533
MCU, ARM CORTEX-M7, 400MHZ, LQFP-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:176Pins; MCURoHS Compliant: Yes

MCU, ARM CORTEX-M7, 400MHZ, LQFP-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:176Pins; MCURoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H753IIT6 497-18565-ND 935484-STM32H753IIT6 STM32H753IIT6 STM32H753IIT6 STM32H753IIT6 STM32H753IIT6 STM32H753IIT6 52AC7533
Product Name Industrial ARM Cortex-M 32-bit 480MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32H753IIT6 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M7, 400Mhz, Lqfp-176; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz 480 MHz 400 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits 16 Bit; Other; A/D 32x16b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers