ARM Microcontrollers - MCU
IC MCU 32BIT 128KB FLASH TFBGA
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 240+25-TFBGA (14x14)
IC MCU 32BIT 128KB FLASH TFBGA
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32H750XBH6U | STM32H750XBH6U | STM32H750XBH6U | STM32H750XBH6U |
| Product Name | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 480 MHz | 480 MHz | ||
| RAM | 1000 KB | 1000 KB | ||
| I/O Ports | 168 |