STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32H750VBT6 STM32H750VBT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 845621-STM32H750VBT6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: STM32H750 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 845621-STM32H750VBT6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: STM32H750 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32H750VBT6 - 845621-STM32H750VBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H750VBT6
845621-STM32H750VBT6
Embedded - Embedded - Microcontrollers - STM32H750VBT6 845621-STM32H750VBT6
Manufacturer: STMicroelectronics Win Source Part Number: 845621-STM32H750VBT6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: STM32H750 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 845621-STM32H750VBT6
Series: STM32H7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 82
Family Name: STM32H750
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-18110-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18110-ND
Microcontrollers 497-18110-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU - 685-STM32H750VBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU
685-STM32H750VBT6
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU 685-STM32H750VBT6
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128 Kbytes of Flash memory, 1MB RAM, 480 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals Product overview: STM32H750VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H750VBT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128 Kbytes of Flash memory, 1MB RAM, 480 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals Product overview: STM32H750VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H750VBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1962057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962057P
Microcontrollers 1962057P
STM32H750VBT6, STM32 Microcontrollers

STM32H750VBT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962056
Microcontrollers 1962056
STM32H750VBT6, STM32 Microcontrollers

STM32H750VBT6, STM32 Microcontrollers

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H750VBT6
ARM Microcontrollers - MCU STM32H750VBT6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128 Kbytes of Flash memory, 1MB RAM, 400 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128 Kbytes of Flash memory, 1MB RAM, 400 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H750VBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H750VBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H750VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32H750VBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32H750VBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32H750VBT6
128KB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H750VBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H750VBT6
Embedded - Microcontrollers STM32H750VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H750VBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H750VBT6
Microcontrollers STM32H750VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 400Mhz, Lqfp-100; Product Range Stmicroelectronics - 84AC2908 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 400Mhz, Lqfp-100; Product Range Stmicroelectronics
84AC2908
Mcu, 32Bit, 400Mhz, Lqfp-100; Product Range Stmicroelectronics 84AC2908
MCU, 32BIT, 400MHZ, LQFP-100; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:128KB; RAM Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 400MHZ, LQFP-100; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:128KB; RAM Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32H750VBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H750VBT6
Microcontrollers STM32H750VBT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845621-STM32H750VBT6 497-18110-ND 685-STM32H750VBT6 1962057P 1962056 STM32H750VBT6 STM32H750VBT6 STM32H750VBT6 STM32H750VBT6 STM32H750VBT6 84AC2908 STM32H750VBT6
Product Name Embedded - Embedded - Microcontrollers - STM32H750VBT6 Microcontrollers High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 400Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 82 82 82
Clock Speed 480 MHz 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b 16 Bit; Other; 16bit
RAM 1000 KB 512 KB 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRL33MHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers