STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32H750IBK6 STM32H750IBK6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 845032-STM32H750IBK6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32H750 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 845032-STM32H750IBK6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32H750 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32H750IBK6 - 845032-STM32H750IBK6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H750IBK6
845032-STM32H750IBK6
Embedded - Embedded - Microcontrollers - STM32H750IBK6 845032-STM32H750IBK6
Manufacturer: STMicroelectronics Win Source Part Number: 845032-STM32H750IBK6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32H750 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 845032-STM32H750IBK6
Series: STM32H7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 140
Family Name: STM32H750
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU - 685-STM32H750IBK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU
685-STM32H750IBK6
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU 685-STM32H750IBK6
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128Kbytes of Flash memory, 1MB RAM, 480 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals Product overview: STM32H750IBK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H750IBK6 can be used for catalog matching and distributor lookup.

High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128Kbytes of Flash memory, 1MB RAM, 480 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals Product overview: STM32H750IBK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H750IBK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18109-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18109-ND
Microcontrollers 497-18109-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H750IBK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H750IBK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H750IBK6
IC MCU 32BIT 128KB FLSH 176UFBGA

IC MCU 32BIT 128KB FLSH 176UFBGA

Supplier's Site
Microcontrollers - STM32H750IBK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H750IBK6
Microcontrollers STM32H750IBK6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H750IBK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H750IBK6
Embedded - Microcontrollers STM32H750IBK6
IC MCU 32BIT 128KB FLSH 176UFBGA

IC MCU 32BIT 128KB FLSH 176UFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics - 84AC2907 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics
84AC2907
Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics 84AC2907
MCU, 32BIT, 400MHZ, UFBGA-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:128KB; RAM Memory Size:1MB; No. of Pins:176Pins; MCU CaseRoHS Compliant: Yes

MCU, 32BIT, 400MHZ, UFBGA-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:128KB; RAM Memory Size:1MB; No. of Pins:176Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H750IBK6
ARM Microcontrollers - MCU STM32H750IBK6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128Kbytes of Flash memory, 1MB RAM, 400 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128Kbytes of Flash memory, 1MB RAM, 400 MHz CPU, L1 cache, external memory interface, JPEG codec, HW crypto, large set of peripherals

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32H750IBK6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32H750IBK6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32H750IBK6
128KB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 UFBGA-201 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 UFBGA-201 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32H750IBK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H750IBK6
Microcontrollers STM32H750IBK6
IC MCU 32BIT 128KB FLSH 176UFBGA

IC MCU 32BIT 128KB FLSH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845032-STM32H750IBK6 685-STM32H750IBK6 497-18109-ND STM32H750IBK6 STM32H750IBK6 STM32H750IBK6 84AC2907 STM32H750IBK6 STM32H750IBK6 STM32H750IBK6
Product Name Embedded - Embedded - Microcontrollers - STM32H750IBK6 High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
I/O Ports 140 140 140
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz 400 MHz 480 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b 16 Bit; Other; 16bit
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers