Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4/M7
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
32-bit Dual-Core MCU, 480MHz, 1MB Flash, 1MB RAM, 168 I/O, Industrial Product overview: STM32H747XGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, Dual, 480MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, Dual, 480MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H747XGH6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)
IC MCU 32BIT 1MB FLASH TFBGA
IC MCU 32BIT 1MB FLASH TFBGA
IC MCU 32BIT 1MB FLASH TFBGA
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32H747XGH6 | 497-STM32H747XGH6-ND | STM32H747XGH6 | STM32H747XGH6 | STM32H747XGH6 | STM32H747XGH6 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Industrial 32-bit Dual 480MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 48 MHz | 480 MHz | 480 MHz | 480 MHz | |||
| Supply Voltage | 1.62 to ? volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bits | 16 Bit; Other; A/D 36x16b; D/A 2x12b |