STMicroelectronics, Inc. Microcontrollers STM32H747IIT6

Description
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32H747IIT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32H747IIT6-ND
Microcontrollers STM32H747IIT6-ND
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Industrial 32-bit 480MHz 2MB Embedded Microcontroller MCU - 685-STM32H747IIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 480MHz 2MB Embedded Microcontroller MCU
685-STM32H747IIT6
Industrial 32-bit 480MHz 2MB Embedded Microcontroller MCU 685-STM32H747IIT6
32-bit MCU, 480MHz, 2MB Flash, 1MB RAM, 119 I/O, Industrial Product overview: STM32H747IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H747IIT6 can be used for catalog matching and distributor lookup.

32-bit MCU, 480MHz, 2MB Flash, 1MB RAM, 119 I/O, Industrial Product overview: STM32H747IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H747IIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262580-STM32H747IIT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262580-STM32H747IIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262580-STM32H747IIT6
Win Source Part Number: 1262580-STM32H747IIT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M4/M7 Speed: 240MHz, 480MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 28x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1262580-STM32H747IIT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M4/M7
Speed: 240MHz, 480MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1M x 8
Data Converters: A/D 28x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H747IIT6
ARM Microcontrollers - MCU STM32H747IIT6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now
Microcontrollers - STM32H747IIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H747IIT6
Microcontrollers STM32H747IIT6
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H747IIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H747IIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H747IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32H747IIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H747IIT6
Microcontrollers STM32H747IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H747IIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H747IIT6
Embedded - Microcontrollers STM32H747IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32H747IIT6-ND 685-STM32H747IIT6 1262580-STM32H747IIT6 STM32H747IIT6 STM32H747IIT6 STM32H747IIT6 STM32H747IIT6 STM32H747IIT6
Product Name Microcontrollers Industrial 32-bit 480MHz 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core
Bits 16 Bit; Other; A/D 28x16b; D/A 2x12b
RAM 1000 KB 2000 KB 1000 KB 1000 KB 1000 KB
ROM 2000 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505CA4EMCAFXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
7 suppliers