STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32H747I-EVAL

Description
Win Source Part Number: 1283960-STM32H747I-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4, Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32H747 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19505 Product Status: Obsolete Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Request a Quote Datasheet
Description
Win Source Part Number: 1283960-STM32H747I-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4, Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32H747 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19505 Product Status: Obsolete Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283960-STM32H747I-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283960-STM32H747I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283960-STM32H747I-EVAL
Win Source Part Number: 1283960-STM32H747I-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4, Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32H747 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19505 Product Status: Obsolete Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK

Win Source Part Number: 1283960-STM32H747I-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4, Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32H747
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19505
Product Status: Obsolete
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32H747I-EVAL
Development Boards & Kits - ARM STM32H747I-EVAL
Development Boards & Kits - ARM Evaluation board with STM32H747XI MCU

Development Boards & Kits - ARM Evaluation board with STM32H747XI MCU

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32H747I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32H747I-EVAL
EVALUATION BOARD WITH STM32H747X

EVALUATION BOARD WITH STM32H747X

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283960-STM32H747I-EVAL STM32H747I-EVAL STM32H747I-EVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-4,DF782,50 OHM / RoHS - TB-409-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Processor Development Tools - 200006 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details