STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32H747I-DISCO

Description
STM32H747 Discovery STM32H7 ARM® Cortex®-M4, Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32H747 Discovery STM32H7 ARM® Cortex®-M4, Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-19509-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19509-ND
Embedded MCU, DSP Evaluation Boards 497-19509-ND
STM32H747 Discovery STM32H7 ARM® Cortex®-M4, Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32H747 Discovery STM32H7 ARM® Cortex®-M4, Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283963-STM32H747I-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283963-STM32H747I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283963-STM32H747I-DISCO
Win Source Part Number: 1283963-STM32H747I-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4, Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32H747 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19509 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield

Win Source Part Number: 1283963-STM32H747I-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4, Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32H747
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19509
Base Product Number: STM32
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield

Buy Now Datasheet
Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics - 54AH7015 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics
54AH7015
Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics 54AH7015
DISCOVERY KIT, ARM CORTEX-M4/CORTEX-M7 ROHS COMPLIANT: YES

DISCOVERY KIT, ARM CORTEX-M4/CORTEX-M7 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32H747I-DISCO
Development Boards & Kits - ARM STM32H747I-DISCO
Development Boards & Kits - ARM Discovery kit with STM32H747XI MCU

Development Boards & Kits - ARM Discovery kit with STM32H747XI MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32H747I-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32H747I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32H747I-DISCO
DISCOVERY KIT WITH STM32H747XI M

DISCOVERY KIT WITH STM32H747XI M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19509-ND 1283963-STM32H747I-DISCO 54AH7015 STM32H747I-DISCO STM32H747I-DISCO
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB, PHA-101+, DF782, 50 OHM - TB-869A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1793718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details