The STM32H747BGT6 is a dual-core microcontroller featuring a 32-bit Arm® Cortex®-M7 core operating at frequencies up to 480 MHz and a Cortex®-M4 core up to 240 MHz. It includes 2 MB of Flash memory and 1 MB of RAM, with various memory configurations including TCM RAM for time-critical tasks. The device supports a wide range of communication and analog interfaces, with up to 46 peripherals including USB, Ethernet, and multiple serial interfaces. Power management is enhanced with three independent power domains, a high-efficiency SMPS step-down converter, and various low-power modes, achieving a standby current of just 2.95 µA. The STM32H747BGT6 also features advanced graphics capabilities with an LCD-TFT controller and hardware JPEG codec, making it suitable for applications requiring high processing power and efficiency.
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4/M7
Core Size: 32-Bit Dual-Core
Speed: 240MHz, 480MHz
Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Mounting Type: Surface Mount
Package / Case: 208-LQFP
32-bit MCU, 480MHz, 1MB Flash/RAM, Dual-Core, 148 I/O, Industrial Product overview: STM32H747BGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, Dual, 480MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, Dual, 480MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H747BGT6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 208LQFP
IC MCU 32BIT 1MB FLASH 208LQFP
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H747BGT6-ND | 685-STM32H747BGT6 | STM32H747BGT6 | STM32H747BGT6 | STM32H747BGT6 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Industrial 32-bit Dual 480MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Bits | 16 Bit; Other; A/D 32x16b; D/A 2x12b | |||||
| RAM | 1000 KB | 1000 KB | 1000 KB | |||
| ROM | 1000 KB | |||||
| ROM Type | Flash | Flash; FLASH |