ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
32-bit MCU, 480MHz, 1MB Flash, 1MB RAM, Dual-Core, Industrial Product overview: STM32H747AGI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, Dual, 480MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, Dual, 480MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H747AGI6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4/M7
Core Size: 32-Bit Dual-Core
Speed: 240MHz, 480MHz
Data Converters: A/D 28x16b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
IC MCU 32BIT 1MB FLASH 169UFBGA
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
IC MCU 32BIT 1MB FLASH 169UFBGA
IC MCU 32BIT 1MB FLASH 169UFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H747AGI6-ND | 685-STM32H747AGI6 | STM32H747AGI6 | STM32H747AGI6 | STM32H747AGI6 | STM32H747AGI6 | |
| Product Name | Microcontrollers | Industrial 32-bit Dual 480MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit |
| Bits | 16 Bit; Other; A/D 28x16b; D/A 2x12b | ||||||
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | |||
| ROM | 1000 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |