STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32H745I-DISCO

Description
Win Source Part Number: 1283962-STM32H745I-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4, Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32H745 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19507 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield
Request a Quote Datasheet
Description
Win Source Part Number: 1283962-STM32H745I-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4, Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32H745 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19507 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283962-STM32H745I-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283962-STM32H745I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283962-STM32H745I-DISCO
Win Source Part Number: 1283962-STM32H745I-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4, Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32H745 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19507 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield

Win Source Part Number: 1283962-STM32H745I-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4, Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32H745
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19507
Base Product Number: STM32
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield

Buy Now Datasheet
Microcontroller Development Tools - 1962602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1962602
Microcontroller Development Tools 1962602
STM32H745I-DISCO, Micro Dev Kits

STM32H745I-DISCO, Micro Dev Kits

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 497-19507-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19507-ND
Embedded MCU, DSP Evaluation Boards 497-19507-ND
STM32H745 Discovery STM32H7 ARM® Cortex®-M4, Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32H745 Discovery STM32H7 ARM® Cortex®-M4, Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32H745I-DISCO
Development Boards & Kits - ARM STM32H745I-DISCO
Development Boards & Kits - ARM

Development Boards & Kits - ARM

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32H745I-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32H745I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32H745I-DISCO
DISCOVERY KIT WITH STM32H745XI M

DISCOVERY KIT WITH STM32H745XI M

Supplier's Site
Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics - 54AH7013 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics
54AH7013
Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics 54AH7013
DISCOVERY KIT, ARM CORTEX-M4/CORTEX-M7 ROHS COMPLIANT: YES

DISCOVERY KIT, ARM CORTEX-M4/CORTEX-M7 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283962-STM32H745I-DISCO 1962602 497-19507-ND STM32H745I-DISCO STM32H745I-DISCO 54AH7013
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Discovery Kit, Arm Cortex-M4/cortex-M7 Rohs Compliant Stmicroelectronics
Category Developement Board Development Suite / Kit Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MTX2-73+,DQ1225, 50 OHM - TB-453-MTX273+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2576789 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details