STMicroelectronics, Inc. 32-bit 480MHz 2MB 1MB Embedded Microcontroller MCU STM32H743XIH6

Description
32-bit RISC MCU, 480MHz, 2MB Flash, 1MB RAM, 168 I/O, ADC, DMA Product overview: STM32H743XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743XIH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit RISC MCU, 480MHz, 2MB Flash, 1MB RAM, 168 I/O, ADC, DMA Product overview: STM32H743XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743XIH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 480MHz 2MB 1MB Embedded Microcontroller MCU - 685-STM32H743XIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 480MHz 2MB 1MB Embedded Microcontroller MCU
685-STM32H743XIH6
32-bit 480MHz 2MB 1MB Embedded Microcontroller MCU 685-STM32H743XIH6
32-bit RISC MCU, 480MHz, 2MB Flash, 1MB RAM, 168 I/O, ADC, DMA Product overview: STM32H743XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743XIH6 can be used for catalog matching and distributor lookup.

32-bit RISC MCU, 480MHz, 2MB Flash, 1MB RAM, 168 I/O, ADC, DMA Product overview: STM32H743XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 480MHz, 2MB, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743XIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17724-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17724-ND
Microcontrollers 497-17724-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32H743XIH6 - 847096-STM32H743XIH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H743XIH6
847096-STM32H743XIH6
Embedded - Embedded - Microcontrollers - STM32H743XIH6 847096-STM32H743XIH6
Manufacturer: STMicroelectronics Win Source Part Number: 847096-STM32H743XIH6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 168 Family Name: STM32H743 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 847096-STM32H743XIH6
Series: STM32H7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 168
Family Name: STM32H743
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM32H743XIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743XIH6
Microcontrollers STM32H743XIH6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H743XIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H743XIH6
Embedded - Microcontrollers STM32H743XIH6
IC MCU 32BIT 2MB FLASH TFBGA

IC MCU 32BIT 2MB FLASH TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H743XIH6
ARM Microcontrollers - MCU STM32H743XIH6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

Buy Now Datasheet
Microcontrollers - STM32H743XIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H743XIH6
Microcontrollers STM32H743XIH6
IC MCU 32BIT 2MB FLASH TFBGA

IC MCU 32BIT 2MB FLASH TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743XIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743XIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743XIH6
IC MCU 32BIT 2MB FLASH TFBGA

IC MCU 32BIT 2MB FLASH TFBGA

Supplier's Site
Mcu, Arm Cortex-M7, 400Mhz, Tfbga-265; Product Range Stmicroelectronics - 47AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 400Mhz, Tfbga-265; Product Range Stmicroelectronics
47AC1655
Mcu, Arm Cortex-M7, 400Mhz, Tfbga-265; Product Range Stmicroelectronics 47AC1655
MCU, ARM CORTEX-M7, 400MHZ, TFBGA-265; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:265Pins; RoHS Compliant: Yes

MCU, ARM CORTEX-M7, 400MHZ, TFBGA-265; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:265Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H743XIH6 497-17724-ND 847096-STM32H743XIH6 STM32H743XIH6 STM32H743XIH6 STM32H743XIH6 STM32H743XIH6 STM32H743XIH6 47AC1655
Product Name 32-bit 480MHz 2MB 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32H743XIH6 Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Arm Cortex-M7, 400Mhz, Tfbga-265; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz 400 MHz
Supply Voltage 1.8 to ? volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers