STMicroelectronics Integrated Circuits (ICs) Embedded Microcontrollers STM32H743VIT6TR

Description
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32H7 Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Package / Case: 100-LQFP Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32H7 Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Package / Case: 100-LQFP Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32H7 Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Package / Case: 100-LQFP Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA)

Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit
Package / Case: 100-LQFP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)

Buy Now Datasheet
Microcontrollers - 497-STM32H743VIT6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - 497-STM32H743VIT6TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - 497-STM32H743VIT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H743VIT6TR-ND
Microcontrollers 497-STM32H743VIT6TR-ND
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Buy Now Datasheet
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU - 685-STM32H743VIT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU
685-STM32H743VIT6TR
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU 685-STM32H743VIT6TR
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1MB RAM, 480 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals Product overview: STM32H743VIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743VIT6TR can be used for catalog matching and distributor lookup.

High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1MB RAM, 480 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals Product overview: STM32H743VIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743VIT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743VIT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743VIT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743VIT6TR
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32H743VIT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743VIT6TR
Microcontrollers STM32H743VIT6TR
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H743VIT6TRDKR-ND 685-STM32H743VIT6TR STM32H743VIT6TR STM32H743VIT6TR
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 480 MHz 48 MHz 480 MHz 480 MHz
Bits 16 Bit; Other; A/D 16x16b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details