STMicroelectronics, Inc. Microcontrollers STM32H743VIT6

Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17720-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17720-ND
Microcontrollers 497-17720-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU
685-STM32H743VIT6
High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU 685-STM32H743VIT6
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1MB RAM, 480 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals Product overview: STM32H743VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743VIT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1MB RAM, 480 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals Product overview: STM32H743VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1MB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1MB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743VIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32H743VIT6 - 844133-STM32H743VIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H743VIT6
844133-STM32H743VIT6
Embedded - Embedded - Microcontrollers - STM32H743VIT6 844133-STM32H743VIT6
Manufacturer: STMicroelectronics Win Source Part Number: 844133-STM32H743VIT6 Series: STM32H7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M7 Speed: 480MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 36x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32H743 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17720, STM32H743VIT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 844133-STM32H743VIT6
Series: STM32H7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M7
Speed: 480MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: STM32H743
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17720, STM32H743VIT6-ND

Buy Now Datasheet
Embedded - Microcontrollers - STM32H743VIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H743VIT6
Embedded - Microcontrollers STM32H743VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-100; Product Range Stmicroelectronics - 47AC1654 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-100; Product Range Stmicroelectronics
47AC1654
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-100; Product Range Stmicroelectronics 47AC1654
MCU, ARM CORTEX-M7, 400MHZ, LQFP-100; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:100Pins; MCURoHS Compliant: Yes

MCU, ARM CORTEX-M7, 400MHZ, LQFP-100; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:100Pins; MCURoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32H743VIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H743VIT6
Microcontrollers STM32H743VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H743VIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743VIT6
Microcontrollers STM32H743VIT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743VIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743VIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32H743VIT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32H743VIT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32H743VIT6
2MB 1.71V~3.6V ARM-MSeries 480MHz 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2MB 1.71V~3.6V ARM-MSeries 480MHz 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H743VIT6
ARM Microcontrollers - MCU STM32H743VIT6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17720-ND 685-STM32H743VIT6 844133-STM32H743VIT6 STM32H743VIT6 47AC1654 STM32H743VIT6 STM32H743VIT6 STM32H743VIT6 STM32H743VIT6 STM32H743VIT6
Product Name Microcontrollers High-Performance ARM Cortex-M 1MB 480 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32H743VIT6 Embedded - Microcontrollers Mcu, Arm Cortex-M7, 400Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 480 MHz 48 MHz 480 MHz 400 MHz 480 MHz 480 MHz 480 MHz
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b 16 Bit; Other; 16bit
RAM 1000 KB 2000 KB 1000 KB 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers