STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32H743IIK6 STM32H743IIK6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 847110-STM32H743IIK6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32H743 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 847110-STM32H743IIK6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32H743 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32H743IIK6 - 847110-STM32H743IIK6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H743IIK6
847110-STM32H743IIK6
Embedded - Embedded - Microcontrollers - STM32H743IIK6 847110-STM32H743IIK6
Manufacturer: STMicroelectronics Win Source Part Number: 847110-STM32H743IIK6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32H743 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 847110-STM32H743IIK6
Series: STM32H7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 140
Family Name: STM32H743
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-17723-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17723-ND
Microcontrollers 497-17723-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU - 685-STM32H743IIK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU
685-STM32H743IIK6
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU 685-STM32H743IIK6
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 140 I/O Product overview: STM32H743IIK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743IIK6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 140 I/O Product overview: STM32H743IIK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743IIK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743IIK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743IIK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743IIK6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32H743IIK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H743IIK6
Microcontrollers STM32H743IIK6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H743IIK6
ARM Microcontrollers - MCU STM32H743IIK6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

Buy Now Datasheet
Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics - 47AC1652 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics
47AC1652
Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics 47AC1652
MCU, 32BIT, 400MHZ, UFBGA-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, 32BIT, 400MHZ, UFBGA-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32H743IIK6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32H743IIK6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32H743IIK6
2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 UFBGA-201 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 UFBGA-201 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32H743IIK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743IIK6
Microcontrollers STM32H743IIK6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H743IIK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H743IIK6
Embedded - Microcontrollers STM32H743IIK6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 847110-STM32H743IIK6 497-17723-ND 685-STM32H743IIK6 STM32H743IIK6 STM32H743IIK6 STM32H743IIK6 47AC1652 STM32H743IIK6 STM32H743IIK6 STM32H743IIK6
Product Name Embedded - Embedded - Microcontrollers - STM32H743IIK6 Microcontrollers ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 400Mhz, Ufbga-176; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
I/O Ports 140 140 140
Clock Speed 480 MHz 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b 16 Bit; Other; 16bit
RAM 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C02244200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers