STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32H743I-EVAL2

Description
STM32H743XIH6 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32H743XIH6 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-19041-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19041-ND
Embedded MCU, DSP Evaluation Boards 497-19041-ND
STM32H743XIH6 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32H743XIH6 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1058054-STM32H743I-EVAL2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1058054-STM32H743I-EVAL2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1058054-STM32H743I-EVAL2
Win Source Part Number: 1058054-STM32H743I-E VAL2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32H743XIH6 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): STM32H743I-EVAL2STM3 2H743IEVAL2; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: STM32H743I-EVAL2-ND, 497-19041 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK

Win Source Part Number: 1058054-STM32H743I-EVAL2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32H743XIH6
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): STM32H743I-EVAL2STM32H743IEVAL2;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: STM32H743I-EVAL2-ND,497-19041
Base Product Number: STM32
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32H743I-EVAL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32H743I-EVAL2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32H743I-EVAL2
STM32H743XIH6 EVAL BRD

STM32H743XIH6 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32H743I-EVAL2
Development Boards & Kits - ARM STM32H743I-EVAL2
Development Boards & Kits - ARM Development Boards & Kits - ARM Evaluation board with STM32H743XI MCU

Development Boards & Kits - ARM Development Boards & Kits - ARM Evaluation board with STM32H743XI MCU

Buy Now Datasheet
Evaluation Board, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics - 99AC9623 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics
99AC9623
Evaluation Board, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics 99AC9623
EVALUATION BOARD, 32BIT ARM CORTEX-M7; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32H7; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M7; Silicon Core Number:STM32H743XIH6 U; Kit RoHS Compliant: Yes

EVALUATION BOARD, 32BIT ARM CORTEX-M7; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32H7; Core Architecture:ARM; Core Sub-Architecture:Cortex-M7; Silicon Core Number:STM32H743XIH6U; Kit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19041-ND 1058054-STM32H743I-EVAL2 STM32H743I-EVAL2 STM32H743I-EVAL2 99AC9623
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Evaluation Board, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TUF,NNN150,Z,50 OHM - TB-201 - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305142 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details