STMicroelectronics, Inc. Microcontrollers STM32H743BIT6

Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18562-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18562-ND
Microcontrollers 497-18562-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU - 685-STM32H743BIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU
685-STM32H743BIT6
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU 685-STM32H743BIT6
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 168 I/O Product overview: STM32H743BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743BIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 168 I/O Product overview: STM32H743BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743BIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32H743BIT6 - 851677-STM32H743BIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H743BIT6
851677-STM32H743BIT6
Embedded - Embedded - Microcontrollers - STM32H743BIT6 851677-STM32H743BIT6
Manufacturer: STMicroelectronics Win Source Part Number: 851677-STM32H743BIT6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 168 Family Name: STM32H743 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18562, STM32H743BIT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851677-STM32H743BIT6
Series: STM32H7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 168
Family Name: STM32H743
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18562, STM32H743BIT6-ND

Buy Now Datasheet
Microcontrollers - STM32H743BIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H743BIT6
Microcontrollers STM32H743BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H743BIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H743BIT6
Embedded - Microcontrollers STM32H743BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H743BIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743BIT6
Microcontrollers STM32H743BIT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H743BIT6
ARM Microcontrollers - MCU STM32H743BIT6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743BIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743BIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-208; Product Range Stmicroelectronics - 52AC7530 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-208; Product Range Stmicroelectronics
52AC7530
Mcu, Arm Cortex-M7, 400Mhz, Lqfp-208; Product Range Stmicroelectronics 52AC7530
MCU, ARM CORTEX-M7, 400MHZ, LQFP-208; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:208Pins; MCURoHS Compliant: Yes

MCU, ARM CORTEX-M7, 400MHZ, LQFP-208; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:208Pins; MCURoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18562-ND 685-STM32H743BIT6 851677-STM32H743BIT6 STM32H743BIT6 STM32H743BIT6 STM32H743BIT6 STM32H743BIT6 STM32H743BIT6 52AC7530
Product Name Microcontrollers ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32H743BIT6 Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Arm Cortex-M7, 400Mhz, Lqfp-208; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 480 MHz 48 MHz 480 MHz 480 MHz 480 MHz 400 MHz
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - CG7776AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers