STMicroelectronics, Inc. ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU STM32H743AII6

Description
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 131 I/O Product overview: STM32H743AII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743AII6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 131 I/O Product overview: STM32H743AII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743AII6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU - 685-STM32H743AII6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU
685-STM32H743AII6
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU 685-STM32H743AII6
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 131 I/O Product overview: STM32H743AII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743AII6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 131 I/O Product overview: STM32H743AII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743AII6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H743AII6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H743AII6-ND
Microcontrollers 497-STM32H743AII6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32H743AII6 - 851862-STM32H743AII6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H743AII6
851862-STM32H743AII6
Embedded - Embedded - Microcontrollers - STM32H743AII6 851862-STM32H743AII6
Manufacturer: STMicroelectronics Win Source Part Number: 851862-STM32H743AII6 Series: STM32H7 Features: series Microcontroller IC Package: Tray Number of I/O: 131 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2496 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32H743AII6, STM32H743AII6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851862-STM32H743AII6
Series: STM32H7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 131
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2496
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32H743AII6, STM32H743AII6-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743AII6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743AII6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743AII6
IC MCU 32BIT 2MB FLASH 169UFBGA

IC MCU 32BIT 2MB FLASH 169UFBGA

Supplier's Site
Microcontrollers - STM32H743AII6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H743AII6
Microcontrollers STM32H743AII6
IC MCU 32BIT 2MB FLASH 169UFBGA

IC MCU 32BIT 2MB FLASH 169UFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H743AII6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H743AII6
Embedded - Microcontrollers STM32H743AII6
IC MCU 32BIT 2MB FLASH 169UFBGA

IC MCU 32BIT 2MB FLASH 169UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32H743AII6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743AII6
Microcontrollers STM32H743AII6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H743AII6
ARM Microcontrollers - MCU STM32H743AII6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H743AII6 497-STM32H743AII6-ND 851862-STM32H743AII6 STM32H743AII6 STM32H743AII6 STM32H743AII6 STM32H743AII6 STM32H743AII6
Product Name ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32H743AII6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details