ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 692KB RAM, 480 MHz CPU, L1 cache, external memory interface, subset of peripherals Product overview: STM32H742XIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 692KB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 692KB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H742XIH6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Package / Case: 265-TFBGA
Supplier Device Package: 240+25-TFBGA (14x14)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Base Product Number: STM32H742
Number of I/O: 168
Speed: 480MHz
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)
IC MCU 32BIT 2MB FLASH TFBGA
IC MCU 32BIT 2MB FLASH TFBGA
IC MCU 32BIT 2MB FLASH TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H742XIH6-ND | 685-STM32H742XIH6 | STM32H742XIH6 | STM32H742XIH6 | STM32H742XIH6 | STM32H742XIH6 | |
| Product Name | Microcontrollers | High-Performance ARM Cortex-M 692KB 480 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 480 MHz | 48 MHz | 480 MHz | 480 MHz | 480 MHz | 480 MHz | |
| Bits | 16 Bit; Other; A/D 36x16b; D/A 2x12b | ||||||
| RAM | 688 KB | 688 KB | 688 KB | 688 KB | |||
| ROM | 2000 KB |