STMicroelectronics, Inc. Microcontrollers STM32H742XGH6

Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H742XGH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H742XGH6-ND
Microcontrollers 497-STM32H742XGH6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now Datasheet
Microcontrollers - STM32H742XGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H742XGH6
Microcontrollers STM32H742XGH6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H742XGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H742XGH6
Embedded - Microcontrollers STM32H742XGH6
IC MCU 32BIT 1MB FLASH TFBGA

IC MCU 32BIT 1MB FLASH TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H742XGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H742XGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H742XGH6
IC MCU 32BIT 1MB FLASH TFBGA

IC MCU 32BIT 1MB FLASH TFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H742XGH6-ND STM32H742XGH6 STM32H742XGH6 STM32H742XGH6
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 480 MHz 480 MHz 480 MHz
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b
RAM 688 KB 688 KB 688 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details