Win Source Part Number: 1262587-STM32H742VIH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 480MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 692K x 8
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-TFBGA
Supplier Device Package: 100-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H742VIH6TR
Base Product Number: STM32
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 692KB RAM, 480 MHz CPU, L1 cache, external memory interface, subset of peripherals Product overview: STM32H742VIH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 692KB, 480 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 692KB, 480 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H742VIH6TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 100TFBGA
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)
IC MCU 32BIT 2MB FLASH 100TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262587-STM32H742VIH6TR | 497-STM32H742VIH6TR-ND | 685-STM32H742VIH6TR | STM32H742VIH6TR | STM32H742VIH6TR | STM32H742VIH6TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | High-Performance ARM Cortex-M 692KB 480 MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 480 MHz | 480 MHz | 48 MHz | 480 MHz | 480 MHz | |
| RAM | 2000 KB | 692 KB | 692 KB | 692 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.8 to ? volts | 3.6 volts |