STMicroelectronics, Inc. 32-bit 32BIT 1MB Embedded Microcontroller MCU STM32H735VGT6

Description
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: STM32H735VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H735VGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: STM32H735VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H735VGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-STM32H735VGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-STM32H735VGT6
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-STM32H735VGT6
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: STM32H735VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H735VGT6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LQFP Product overview: STM32H735VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H735VGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2102687P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2102687P
Microcontrollers 2102687P
STM32H735VGT6, STM32 32-bit Arm Cortex M

STM32H735VGT6, STM32 32-bit Arm Cortex M

Supplier's Site
Microcontrollers - 2102687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2102687
Microcontrollers 2102687
STM32H735VGT6, STM32 32-bit Arm Cortex M

STM32H735VGT6, STM32 32-bit Arm Cortex M

Supplier's Site
Microcontrollers - 2102686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2102686
Microcontrollers 2102686
STM32H735VGT6, STM32 32-bit Arm Cortex M

STM32H735VGT6, STM32 32-bit Arm Cortex M

Supplier's Site
Microcontrollers - 497-STM32H735VGT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H735VGT6-ND
Microcontrollers 497-STM32H735VGT6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262513-STM32H735VGT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262513-STM32H735VGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262513-STM32H735VGT6
Win Source Part Number: 1262513-STM32H735VGT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 550MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 564K x 8 Data Converters: A/D 12x12/b, 22x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H735VGT6 Base Product Number: STM32

Win Source Part Number: 1262513-STM32H735VGT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 550MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 564K x 8
Data Converters: A/D 12x12/b, 22x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H735VGT6
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - STM32H735VGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H735VGT6
Microcontrollers STM32H735VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H735VGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H735VGT6
Embedded - Microcontrollers STM32H735VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H735VGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H735VGT6
Microcontrollers STM32H735VGT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H735VGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H735VGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H735VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H735VGT6 2102687P 2102687 497-STM32H735VGT6-ND 1262513-STM32H735VGT6 STM32H735VGT6 STM32H735VGT6 STM32H735VGT6 STM32H735VGT6
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 550 MHz 550 MHz 550 MHz 550 MHz 550 MHz 550 MHz
RAM 564 KB 564 KB 1000 KB 564 KB 564 KB 564 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers