STM32H735G-DK, Discovery kit STM32H735IG
STM32H735IG Discovery STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1340364-STM32H735G-D
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s) , LCD
Utilized IC / Part: STM32H735IG
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Base Product Number: STM32
Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino R3 Shield, Pmod, STMod+
DISCOVERY KIT, STM32, ARM CORTEX-M7F ROHS COMPLIANT: YES
DISCOVERY KIT WITH STM32H735IG M
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2102028 | 497-STM32H735G-DK-ND | 1340364-STM32H735G-DK | 89AH1356 | STM32H735G-DK |
| Product Name | Microcontroller Development Tools | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Discovery Kit, Stm32, Arm Cortex-M7F Rohs Compliant Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |