ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 128KB (128K x 8) FLASH 176+25UFBGA (10x10)
Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Speed: 550MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
IC MCU 32BIT 128KB FLSH 176UFBGA Product overview: STM32H730IBK6Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H730IBK6Q can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLSH 176UFBGA
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 128KB (128K x 8) FLASH 176+25UFBGA (10x10)
IC MCU 32BIT 128KB FLSH 176UFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H730IBK6Q-ND | 685-STM32H730IBK6Q | STM32H730IBK6Q | STM32H730IBK6Q | STM32H730IBK6Q | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 550 MHz | 550 MHz | 550 MHz | 550 MHz | 550 MHz | |
| Bits | 16 Bit; Other; A/D 12x12/b, 22x16b; D/A 2x12b | |||||
| RAM | 564 KB | 564 KB | 564 KB | 564 KB | ||
| ROM | 128 KB |