STMicroelectronics Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers STM32H725ZGT3

Description
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112

Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Dual-Core
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Number of I/O: 112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details