IC MCU 32BIT 1MB FLASH 68VFQFPN
IC MCU 32BIT 1MB FLASH 68VFQFN Product overview: STM32H725RGV6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725RGV6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: STM32H7
Package: Bulk
Package / Case: 68-VFQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 68-VFQFPN (8x8)
RAM Size: 564K x 8
Speed: 550MHz
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 1MB (1M x 8) FLASH 68-VFQFPN (8x8)
IC MCU 32BIT 1MB FLASH 68VFQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H725RGV6-ND | 685-STM32H725RGV6 | STM32H725RGV6 | STM32H725RGV6 | |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) -Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 550 MHz | 550 MHz | 550 MHz | 550 MHz | 550 MHz |
| Bits | 16 Bit; Other; A/D 28x12/16b; D/A 2x12b | ||||
| RAM | 564 KB | 564 KB | 564 KB | 564 KB | 564 KB |
| ROM | 1000 KB |