STMicroelectronics Microcontrollers STM32H725IGT6

Description
IC MCU 32BIT 1MB FLASH 176LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 176LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H725IGT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H725IGT6-ND
Microcontrollers 497-STM32H725IGT6-ND
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-STM32H725IGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-STM32H725IGT6
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-STM32H725IGT6
IC MCU 32BIT 1MB FLASH 176LQFP Product overview: STM32H725IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725IGT6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 176LQFP Product overview: STM32H725IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725IGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H725IGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H725IGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H725IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32H725IGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H725IGT6
Microcontrollers STM32H725IGT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H725IGT6-ND 685-STM32H725IGT6 STM32H725IGT6 STM32H725IGT6
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 550 MHz 550 MHz 550 MHz 550 MHz
Bits 16 Bit; Other; A/D 42x12/16b; D/A 2x12b
RAM 564 KB 564 KB 564 KB 564 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details