STMicroelectronics, Inc. Microcontrollers STM32H725IGK6

Description
STM32H725IGK6, STM32 32-bit Arm Cortex M
Request a Quote Datasheet
Description
STM32H725IGK6, STM32 32-bit Arm Cortex M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2102664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2102664
Microcontrollers 2102664
STM32H725IGK6, STM32 32-bit Arm Cortex M

STM32H725IGK6, STM32 32-bit Arm Cortex M

Supplier's Site
Microcontrollers - 2102663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2102663
Microcontrollers 2102663
STM32H725IGK6, STM32 32-bit Arm Cortex M

STM32H725IGK6, STM32 32-bit Arm Cortex M

Supplier's Site
Microcontrollers - 2102664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2102664P
Microcontrollers 2102664P
STM32H725IGK6, STM32 32-bit Arm Cortex M

STM32H725IGK6, STM32 32-bit Arm Cortex M

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316866-STM32H725IGK6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316866-STM32H725IGK6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316866-STM32H725IGK6
Manufacturer: STMicroelectronics Win Source Part Number: 1316866-STM32H725IGK 6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M7 Speed: 550MHz Standard Package: 168 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 128 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 564K x 8 Data Converters: A/D 12x12/b, 22x16b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 201-UFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32H725IGK6 Base Product Number: STM32H725 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1316866-STM32H725IGK6
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M7
Speed: 550MHz
Standard Package: 168
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 564K x 8
Data Converters: A/D 12x12/b, 22x16b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 176+25UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 201-UFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32H725IGK6
Base Product Number: STM32H725
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-STM32H725IGK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-STM32H725IGK6
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-STM32H725IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA Product overview: STM32H725IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725IGK6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 176UFBGA Product overview: STM32H725IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725IGK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H725IGK6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H725IGK6-ND
Microcontrollers 497-STM32H725IGK6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - STM32H725IGK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H725IGK6
Microcontrollers STM32H725IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H725IGK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H725IGK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H725IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32H725IGK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H725IGK6
Microcontrollers STM32H725IGK6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H725IGK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H725IGK6
Embedded - Microcontrollers STM32H725IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2102664 2102664P 1316866-STM32H725IGK6 685-STM32H725IGK6 497-STM32H725IGK6-ND STM32H725IGK6 STM32H725IGK6 STM32H725IGK6 STM32H725IGK6
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type BGA; Other; Ufbga BGA; Other; UFBGA Other; 201-UFBGA Other; Tray Other; 201-UFBGA Other; 201-UFBGA BGA; Other; 201-UFBGA BGA; Other; 201-UFBGA
Pin Count 176 176 201 201
ROM 1024 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details