IC MCU 32BIT 512KB FLASH 144LQFP
High-performance and DSP with DP Product overview: STM32H723ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H723ZET6 can be used for catalog matching and distributor lookup.
High-performance and DSP with DP
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H723ZET6-ND | 685-STM32H723ZET6 | STM32H723ZET6 | STM32H723ZET6 |
| Product Name | Microcontrollers | High-Performance Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 550 MHz | 550 MHz | 550 MHz | 550 MHz |
| Bits | 16 Bit; Other; A/D 12x12b, 30x16b; D/A 2x12b | |||
| RAM | 564 KB | 564 KB | 564 KB | 564 KB |
| ROM | 512 KB |