STMicroelectronics Integrated Circuits (ICs) Embedded Microcontrollers STM32H723VEH6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32H7 Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Speed: 550MHz Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32H7 Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Speed: 550MHz Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32H7 Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Speed: 550MHz Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Package: Bulk
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit
Speed: 550MHz
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-STM32H723VEH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-STM32H723VEH6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-STM32H723VEH6
IC MCU 32BIT 512KB FLSH 100TBGA Product overview: STM32H723VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H723VEH6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100TBGA Product overview: STM32H723VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H723VEH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H723VEH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H723VEH6-ND
Microcontrollers 497-STM32H723VEH6-ND
IC MCU 32BIT 512KB FLSH 100TFBGA

IC MCU 32BIT 512KB FLSH 100TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H723VEH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H723VEH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H723VEH6
IC MCU 32BIT 512KB FLSH 100TBGA

IC MCU 32BIT 512KB FLSH 100TBGA

Supplier's Site
Microcontrollers - STM32H723VEH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H723VEH6
Microcontrollers STM32H723VEH6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 100-TFBGA (8x8)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 100-TFBGA (8x8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H723VEH6 497-STM32H723VEH6-ND STM32H723VEH6 STM32H723VEH6
Product Name Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 550 MHz 550 MHz 550 MHz 550 MHz 550 MHz
RAM 564 KB 564 KB 564 KB 564 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers