STMicroelectronics, Inc. Microcontrollers STM32H5F4VJT6

Description
HIGH-PERFORMANCE, ARM CORTEX-M33
Request a Quote
Description
HIGH-PERFORMANCE, ARM CORTEX-M33
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32H5F4VJT6 is a 32-bit Arm Cortex-M33 microcontroller with TrustZone, a floating-point unit, and up to 250 MHz operation. It features 4 Mbytes of embedded flash memory with ECC, 1.5 Mbytes of SRAM, and supports external memory via FMC and two Octo-SPI interfaces. The device includes an Ethernet MAC, USB OTG HS and FS with embedded PHYs, a USB Type-C/PD controller, two SDIO interfaces, and a LCD-TFT controller with Chrom-ART2 and JPEG codec for graphics acceleration. It operates from 1.71 V to 3.6 V, supports multiple low-power modes, and is available in a UFBGA(176+25) 10 x 10 mm package. The part is SESIP3 and PSA Level 3 certified, with secure boot, hardware encryption accelerators (AES, PKA, HASH), a true random number generator, and active tamper detection. The device is ECOPACK2 compliant and meets AEC-Q200 automotive qualification standards.

Datasheet Summary
Powered by GS/AI

The STM32H5F4VJT6 is a 32-bit Arm Cortex-M33 microcontroller with TrustZone, a floating-point unit, and up to 250 MHz operation. It features 4 Mbytes of embedded flash memory with ECC, 1.5 Mbytes of SRAM, and supports external memory via FMC and two Octo-SPI interfaces. The device includes an Ethernet MAC, USB OTG HS and FS with embedded PHYs, a USB Type-C/PD controller, two SDIO interfaces, and a LCD-TFT controller with Chrom-ART2 and JPEG codec for graphics acceleration. It operates from 1.71 V to 3.6 V, supports multiple low-power modes, and is available in a UFBGA(176+25) 10 x 10 mm package. The part is SESIP3 and PSA Level 3 certified, with secure boot, hardware encryption accelerators (AES, PKA, HASH), a true random number generator, and active tamper detection. The device is ECOPACK2 compliant and meets AEC-Q200 automotive qualification standards.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H5F4VJT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H5F4VJT6-ND
Microcontrollers 497-STM32H5F4VJT6-ND
HIGH-PERFORMANCE, ARM CORTEX-M33

HIGH-PERFORMANCE, ARM CORTEX-M33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 497-STM32H5F4VJT6-ND
Product Name Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details