IC MCU 32BIT 2MB FLASH 144LQFP
Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H5
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: STM32H563ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H563ZIT6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 144LQFP
ARM® Cortex®-M33 STM32H5 Microcontroller IC 32-Bit 2MB (2M x 8) FLASH 144-LQFP (20x20)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H563ZIT6-ND | 685-STM32H563ZIT6 | 2695189P | STM32H563ZIT6 | STM32H563ZIT6 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 250 MHz | 250 MHz | ||||
| Bits | Other; A/D 18x12b SAR; D/A 2x12b | |||||
| RAM | 640 KB | 2000 KB | 384 KB | 384 KB | 384 KB | |
| ROM | 2000 KB | 2000 KB |