STMicroelectronics, Inc. Microcontrollers STM32H523CET7TR

Description
STM32H
Request a Quote
Description
STM32H
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32H523xx is a 32-bit Arm Cortex-M33 microcontroller with TrustZone and FPU, running up to 250 MHz and achieving 375 DMIPS. It includes up to 512 Kbytes of flash with ECC, 272 Kbytes of SRAM, and supports external memories via FMC and Octo-SPI. Features include dual 12-bit ADCs (5 Msps), a 12-bit DAC, USB 2.0 full-speed with crystal-less operation, USB Type-C and Power Delivery r3.1, multiple USARTs, I2Cs, SPIs, FDCAN, and a camera interface. It operates from 1.71 V to 3.6 V, supports Sleep, Stop, and Standby modes, and includes secure boot, secure firmware update, HASH, PKA, and True RNG. Packaging options include LQFP48, UFQFPN48, UFBGA100, and others, all ECOPACK2 compliant. Certified to SESIP3 and PSA Level 3, and compliant with AEC-Q200.

Datasheet Summary
Powered by GS/AI

The STM32H523xx is a 32-bit Arm Cortex-M33 microcontroller with TrustZone and FPU, running up to 250 MHz and achieving 375 DMIPS. It includes up to 512 Kbytes of flash with ECC, 272 Kbytes of SRAM, and supports external memories via FMC and Octo-SPI. Features include dual 12-bit ADCs (5 Msps), a 12-bit DAC, USB 2.0 full-speed with crystal-less operation, USB Type-C and Power Delivery r3.1, multiple USARTs, I2Cs, SPIs, FDCAN, and a camera interface. It operates from 1.71 V to 3.6 V, supports Sleep, Stop, and Standby modes, and includes secure boot, secure firmware update, HASH, PKA, and True RNG. Packaging options include LQFP48, UFQFPN48, UFBGA100, and others, all ECOPACK2 compliant. Certified to SESIP3 and PSA Level 3, and compliant with AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H523CET7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H523CET7TR-ND
Microcontrollers 497-STM32H523CET7TR-ND
STM32H

STM32H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 497-STM32H523CET7TR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 250 MHz
Bits Other; A/D 10x12b SAR; D/A 2x12b
RAM 272 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers