ARM® Cortex®-M4F STM32G4A1 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)
MAINSTREAM ARM CORTEX-M4+ MCU 17
IC MCU 32BIT 512KB FLASH 64UFBGA
ARM® Cortex®-M4F STM32G4A1 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)
MAINSTREAM ARM CORTEX-M4+ MCU 17
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32G4A1REI6-ND | STM32G4A1REI6 | STM32G4A1REI6 | STM32G4A1REI6 | STM32G4A1REI6 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | 170 MHz | |
| Bits | Other; A/D 24x12b; D/A 4x12b | ||||
| RAM | 112 KB | 112 KB | 112 KB | 112 KB | |
| ROM | 512 KB |