STMicroelectronics Microcontrollers STM32G491MES6

Description
IC MCU 32BIT 512KB FLASH 80LQFP
Request a Quote
Description
IC MCU 32BIT 512KB FLASH 80LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G491MES6 is a 32-bit microcontroller based on the Arm® Cortex®-M4 core, operating at a frequency of up to 170 MHz and delivering 213 DMIPS performance. It features 512 KB of Flash memory with ECC support and 112 KB of SRAM, including a 16 KB routine booster SRAM with hardware parity check. The device supports a wide voltage range from 1.71 V to 3.6 V and includes advanced power management features such as low-power modes and a programmable voltage detector. This microcontroller is equipped with multiple analog and digital peripherals, including three 12-bit ADCs with up to 36 channels, four 12-bit DACs, and several timers for various applications, including motor control. It also offers a rich set of communication interfaces, including USB 2.0, multiple USARTs, I2C, and CAN controllers. The STM32G491MES6 is available in various package options, including LQFP and UFBGA, making it suitable for a range of applications requiring high performance and flexibility.

Datasheet Summary
Powered by GS/AI

The STM32G491MES6 is a 32-bit microcontroller based on the Arm® Cortex®-M4 core, operating at a frequency of up to 170 MHz and delivering 213 DMIPS performance. It features 512 KB of Flash memory with ECC support and 112 KB of SRAM, including a 16 KB routine booster SRAM with hardware parity check. The device supports a wide voltage range from 1.71 V to 3.6 V and includes advanced power management features such as low-power modes and a programmable voltage detector. This microcontroller is equipped with multiple analog and digital peripherals, including three 12-bit ADCs with up to 36 channels, four 12-bit DACs, and several timers for various applications, including motor control. It also offers a rich set of communication interfaces, including USB 2.0, multiple USARTs, I2C, and CAN controllers. The STM32G491MES6 is available in various package options, including LQFP and UFBGA, making it suitable for a range of applications requiring high performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G491MES6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G491MES6-ND
Microcontrollers 497-STM32G491MES6-ND
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Buy Now Datasheet
Microcontrollers - STM32G491MES6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G491MES6
Microcontrollers STM32G491MES6
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 512KB (512K x 8) FLASH 80-LQFP (14x14)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 512KB (512K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G491MES6 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G491MES6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G491MES6
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G491MES6-ND STM32G491MES6 STM32G491MES6
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 170 MHz 170 MHz 170 MHz
Bits Other; A/D 32x12b SAR; D/A 4x12b
RAM 112 KB 112 KB 112 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers