Win Source Part Number: 1283966-STM32G484E-E
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32G4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32G484
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A4
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19494
Base Product Number: STM32
Product Status: Not For New Designs
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, STM32Cube
STM32G484 STM32G4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
EVAL BOARD, 32BIT, ARM CORTEX-M4F; Silicon Manufacturer:STMicro
EVALUATION BOARD WITH STM32G484Q
Development Boards & Kits - ARM Evaluation board with STM32G484QE MCU
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283966-STM32G484E-EVAL | 497-19494-ND | 17AH9376 | STM32G484E-EVAL | STM32G484E-EVAL |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Eval Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |