ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32G474VBT3-ND | STM32G474VBT3 | STM32G474VBT3 | STM32G474VBT3 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | |
| Bits | Other; A/D 42x12b; D/A 7x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 128 KB |