STMicroelectronics Microcontrollers STM32G474VBH6

Description
IC MCU 32BIT 128KB FLSH 100TFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLSH 100TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G474VBH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G474VBH6-ND
Microcontrollers 497-STM32G474VBH6-ND
IC MCU 32BIT 128KB FLSH 100TFBGA

IC MCU 32BIT 128KB FLSH 100TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G474VBH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G474VBH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G474VBH6
IC MCU 32BIT 128MB FLSH 100TFBGA

IC MCU 32BIT 128MB FLSH 100TFBGA

Supplier's Site
Microcontrollers - STM32G474VBH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G474VBH6
Microcontrollers STM32G474VBH6
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 128KB (128K x 8) FLASH 100-TFBGA (8x8)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 128KB (128K x 8) FLASH 100-TFBGA (8x8)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G474VBH6-ND STM32G474VBH6 STM32G474VBH6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 170 MHz 170 MHz 170 MHz
Bits Other; A/D 42x12b SAR; D/A 7x12b
RAM 128 KB 128 KB 128 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers