STMicroelectronics, Inc. Microcontrollers STM32G474RET6

Description
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G474RET6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G474RET6-ND
Microcontrollers 497-STM32G474RET6-ND
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32G474RET6 - 852338-STM32G474RET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G474RET6
852338-STM32G474RET6
Embedded - Embedded - Microcontrollers - STM32G474RET6 852338-STM32G474RET6
Manufacturer: STMicroelectronics Win Source Part Number: 852338-STM32G474RET6 Series: STM32G4 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G474RET6, STM32G474RET6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 852338-STM32G474RET6
Series: STM32G4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 52
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32G474RET6, STM32G474RET6-ND

Buy Now Datasheet
ARM Cortex-M 170MHz Embedded Microcontroller MCU - 685-STM32G474RET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 170MHz Embedded Microcontroller MCU
685-STM32G474RET6
ARM Cortex-M 170MHz Embedded Microcontroller MCU 685-STM32G474RET6
Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integration Product overview: STM32G474RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G474RET6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integration Product overview: STM32G474RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G474RET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1939861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939861P
Microcontrollers 1939861P
STM32G474RET6, 32Bit Microcontrollers

STM32G474RET6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1939861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939861
Microcontrollers 1939861
STM32G474RET6, 32Bit Microcontrollers

STM32G474RET6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1939860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939860
Microcontrollers 1939860
STM32G474RET6, 32Bit Microcontrollers

STM32G474RET6, 32Bit Microcontrollers

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G474RET6
ARM Microcontrollers - MCU STM32G474RET6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32G474RET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G474RET6
Microcontrollers STM32G474RET6
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32G474RET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G474RET6
Microcontrollers STM32G474RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 170Mhz, Lqfp-64; Product Range Stmicroelectronics - 17AH9372 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 170Mhz, Lqfp-64; Product Range Stmicroelectronics
17AH9372
Mcu, 32Bit, 170Mhz, Lqfp-64; Product Range Stmicroelectronics 17AH9372
MCU, 32BIT, 170MHZ, LQFP-64; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

MCU, 32BIT, 170MHZ, LQFP-64; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G474RET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G474RET6
Embedded - Microcontrollers STM32G474RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G474RET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G474RET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G474RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G474RET6-ND 852338-STM32G474RET6 685-STM32G474RET6 1939861P 1939861 STM32G474RET6 STM32G474RET6 STM32G474RET6 17AH9372 STM32G474RET6 STM32G474RET6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32G474RET6 ARM Cortex-M 170MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Mcu, 32Bit, 170Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
Bits Other; A/D 26x12b; D/A 7x12b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details