STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32G474E-EVAL

Description
STM32G474 STM32G4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote
Description
STM32G474 STM32G4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G474E-EVAL is an evaluation board featuring the STM32G474QET6U microcontroller based on the Arm Cortex-M4 core. It includes a 240x320 TFT color LCD display module with SPI interface, a 16-Gbyte microSD card, and various on-board components such as a temperature sensor, audio codec, and SRAM. The board supports multiple connectivity options including USB Type-C, RS-232, RS-485, and CAN ports, along with expansion connectors for motor control applications. The microcontroller operates at a fixed supply voltage of 3.3 V or an adjustable range from 1.62 V to 3.6 V. It is compatible with a wide range of integrated development environments (IDEs) and comes with comprehensive software libraries available through the STM32CubeG4 MCU Package. The board also features an embedded STLINK-V3E debugger/programmer for easy development and debugging. This evaluation board is suitable for users looking to develop applications that require extensive peripheral evaluation and connectivity options.

Datasheet Summary
Powered by GS/AI

The STM32G474E-EVAL is an evaluation board featuring the STM32G474QET6U microcontroller based on the Arm Cortex-M4 core. It includes a 240x320 TFT color LCD display module with SPI interface, a 16-Gbyte microSD card, and various on-board components such as a temperature sensor, audio codec, and SRAM. The board supports multiple connectivity options including USB Type-C, RS-232, RS-485, and CAN ports, along with expansion connectors for motor control applications. The microcontroller operates at a fixed supply voltage of 3.3 V or an adjustable range from 1.62 V to 3.6 V. It is compatible with a wide range of integrated development environments (IDEs) and comes with comprehensive software libraries available through the STM32CubeG4 MCU Package. The board also features an embedded STLINK-V3E debugger/programmer for easy development and debugging. This evaluation board is suitable for users looking to develop applications that require extensive peripheral evaluation and connectivity options.

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-19492-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19492-ND
Embedded MCU, DSP Evaluation Boards 497-19492-ND
STM32G474 STM32G4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32G474 STM32G4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283967-STM32G474E-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283967-STM32G474E-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283967-STM32G474E-EVAL
Win Source Part Number: 1283967-STM32G474E-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32G4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32G474 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19492 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, STM32Cube

Win Source Part Number: 1283967-STM32G474E-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32G4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32G474
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19492
Base Product Number: STM32
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, STM32Cube

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32G474E-EVAL
Development Boards & Kits - ARM STM32G474E-EVAL
Development Boards & Kits - ARM Evaluation board with STM32G474QE MCU

Development Boards & Kits - ARM Evaluation board with STM32G474QE MCU

Buy Now Datasheet
Eval Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics - 17AH9368 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics
17AH9368
Eval Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics 17AH9368
EVAL BOARD, 32BIT, ARM CORTEX-M4F; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32G4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4F; Silicon Core Number:STM32G474QET6 U; Kit RoHS Compliant: Yes

EVAL BOARD, 32BIT, ARM CORTEX-M4F; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32G4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4F; Silicon Core Number:STM32G474QET6U; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32G474E-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32G474E-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32G474E-EVAL
EVALUATION BOARD WITH STM32G474Q

EVALUATION BOARD WITH STM32G474Q

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19492-ND 1283967-STM32G474E-EVAL STM32G474E-EVAL 17AH9368 STM32G474E-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Eval Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB for AVA-2183+ (With CONN) - TB-AVA-2183C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Signal Conversion Development Tools - 2369288 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Features Analog-to-Digital Converter
View Details