STMicroelectronics, Inc. Microcontrollers STM32G474CEU6

Description
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G474CEU6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G474CEU6-ND
Microcontrollers 497-STM32G474CEU6-ND
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1148852-STM32G474CEU6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1148852-STM32G474CEU6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1148852-STM32G474CEU6
Win Source Part Number: 1148852-STM32G474CEU 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G4 Core Processor: ARM® Cortex®-M4F Speed: 170MHz Package: Tray Standard Package: 1,560 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 20x12b; D/A 7x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32G474CEU6,ST M32G474CEU6-ND Base Product Number: STM32

Win Source Part Number: 1148852-STM32G474CEU6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G4
Core Processor: ARM® Cortex®-M4F
Speed: 170MHz
Package: Tray
Standard Package: 1,560
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 20x12b; D/A 7x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32G474CEU6,STM32G474CEU6-ND
Base Product Number: STM32

Buy Now Datasheet
ARM Cortex-M 170MHz Embedded Microcontroller MCU - 685-STM32G474CEU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 170MHz Embedded Microcontroller MCU
685-STM32G474CEU6
ARM Cortex-M 170MHz Embedded Microcontroller MCU 685-STM32G474CEU6
Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integration Product overview: STM32G474CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G474CEU6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integration Product overview: STM32G474CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G474CEU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 170Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 17AH9367 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 170Mhz, Ufqfpn-48; Product Range Stmicroelectronics
17AH9367
Mcu, 32Bit, 170Mhz, Ufqfpn-48; Product Range Stmicroelectronics 17AH9367
MCU, 32BIT, 170MHZ, UFQFPN-48; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, 170MHZ, UFQFPN-48; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G474CEU6
ARM Microcontrollers - MCU STM32G474CEU6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32G474CEU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G474CEU6
Microcontrollers STM32G474CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G474CEU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G474CEU6
Embedded - Microcontrollers STM32G474CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G474CEU6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G474CEU6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G474CEU6
512KB 1.71V~3.6V ARM-MSeries 128KB 170MHz FLASH 38 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.71V~3.6V ARM-MSeries 128KB 170MHz FLASH 38 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32G474CEU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G474CEU6
Microcontrollers STM32G474CEU6
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G474CEU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G474CEU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G474CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G474CEU6-ND 1148852-STM32G474CEU6 685-STM32G474CEU6 17AH9367 STM32G474CEU6 STM32G474CEU6 STM32G474CEU6 STM32G474CEU6 STM32G474CEU6 STM32G474CEU6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 170MHz Embedded Microcontroller MCU Mcu, 32Bit, 170Mhz, Ufqfpn-48; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
Bits Other; A/D 20x12b; D/A 7x12b Other; 12bit
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers