STMicroelectronics, Inc.
Microcontrollers
STM32G474CEU3
Description
ARM MICROCONTROLLER
-
RS Components, Ltd.
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM MICROCONTROLLER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
214885 |
497-STM32G474CEU3TR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
Package Type
|
QFP; Other; UFQFPN
|
Other; 48-UFQFN Exposed Pad
|
|
Pin Count
|
48
|
48
|
|
Clock Speed
|
|
170 MHz
|
|
Bits
|
|
Other; A/D 21x12b SAR; D/A 7x12b
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
1000 KB
Package Type
Other; TQFN
View Details
Clock Speed
48 MHz
RAM
80 KB
Supply Voltage
1.8 to 3.8 volts
View Details
2 suppliers