Mainstream Arm Cortex-M4+ MCU 170MHz with 256Kbytes of Flash memory, Math Accelerator, High Analog level integration Product overview: STM32G473VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G473VCT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Win Source Part Number: 1262615-STM32G473VCT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G4
Core Processor: ARM® Cortex®-M4
Speed: 170MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 42x12b; D/A 4x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32G473VCT6,497-ST
Base Product Number: STM32
ARM Microcontrollers - MCU
IC MCU 32BIT 256KB FLASH 100LQFP
256KB 1.71V~3.6V CM4 170MHz 86 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32G473VCT6 | 497-STM32G473VCT6-ND | 1262615-STM32G473VCT6 | STM32G473VCT6 | STM32G473VCT6 | STM32G473VCT6 | STM32G473VCT6 | STM32G473VCT6 | STM32G473VCT6 |
| Product Name | ARM Cortex-M 170MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Clock Speed | 48 MHz | 170 MHz | 170 MHz | 170 MHz | 170 MHz | 170 MHz | |||
| Supply Voltage | 1.71 to ? volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | |||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |||
| Bits | Other; A/D 42x12b; D/A 4x12b | Other; 12bit | |||||||
| RAM | 128 KB | 256 KB | 128 KB | 128 KB | 128 KB |