STMicroelectronics, Inc. Microcontrollers STM32G473CET3

Description
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G473CET3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G473CET3-ND
Microcontrollers 497-STM32G473CET3-ND
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32G473CET3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G473CET3
Embedded - Microcontrollers STM32G473CET3
IC MCU 32BIT 512KB FLASH 48LQFP

IC MCU 32BIT 512KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32G473CET3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G473CET3
Microcontrollers STM32G473CET3
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G473CET3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G473CET3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G473CET3
IC MCU 32BIT 512KB FLASH 48LQFP

IC MCU 32BIT 512KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G473CET3-ND STM32G473CET3 STM32G473CET3 STM32G473CET3
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 170 MHz 170 MHz 170 MHz
Bits Other; A/D 20x12b; D/A 7x12b
RAM 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details