IC MCU 32BIT 128MB FLASH 48LQFP Product overview: STM32G473CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G473CBT6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 48LQFP
Win Source Part Number: 1353230-STM32G473CBT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32G4
Package: Bulk
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 170MHz
Number of I/O: 38
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 20x12b SAR; D/A 7x12b
Oscillator Type: External, Internal
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128MB FLASH 48LQFP
LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32G473CBT6 | 497-STM32G473CBT6-ND | 1353230-STM32G473CBT6 | STM32G473CBT6 | STM32G473CBT6 | STM32G473CBT6 |
| Product Name | 32-bit 32BIT 128MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | 170 MHz | 170 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USART/USB | CAN; SPI; UART; USART; USB |