IC MCU 32BIT 128KB FLASH 64LQFP
Win Source Part Number: 1368582-STM32G431RBT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32G4
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 170MHz
Number of I/O: 52
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 23x12b SAR; D/A 4x12b
Oscillator Type: Internal
IC MCU 32BIT 128MB FLASH 64LQFP Product overview: STM32G431RBT3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431RBT3TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128MB FLASH 64LQFP
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32G431RBT3TR-ND | 1368582-STM32G431RBT3TR | 685-STM32G431RBT3TR | STM32G431RBT3TR | STM32G431RBT3TR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | 170 MHz | |
| Bits | Other; A/D 23x12b SAR; D/A 4x12b | ||||
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB |
| ROM | 128 KB |